Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262341-STW14NB50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW14NB50 CAD Model

Description

STW14NB50 - N-Channel MOSFET from STMicroelectronics

The STW14NB50 is a high-performance N-Channel MOSFET produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This power MOSFET comes with an array of features that make it suitable for a broad range of applications, including switching regulators, switching converters, motor drivers, and power management tasks.

Key Features

  • Voltage & Current: The device can handle a drain-source voltage (V<sub>DS) of up to 500V, which is indicative of its ability to perform in high-voltage environments. It also supports a continuous drain current (I<sub>D) of 14A, allowing it to manage significant power throughput.
  • R<sub>DS(on): With a low on-resistance of 0.35 ohms, the STW14NB50 ensures efficient current flow with minimal power loss, making it an energy-efficient choice for power applications.
  • Fast Switching: The device boasts a fast switching speed, which is critical for applications requiring quick response times and high-frequency operation.
  • Gate Charge: The optimized gate charge minimizes the power required to turn the MOSFET on and off, further enhancing its efficiency.
  • Temperature Handling: The STW14NB50 is designed to operate within a junction temperature range of -55°C to 150°C, providing reliable performance across a wide range of temperature conditions.

Applications

The versatility of the STW14NB50 MOSFET makes it an excellent choice for a variety of electronic circuits. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Power Systems
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems

Quality & Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STW14NB50 is no exception. It is built to meet the stringent standards required by industrial and consumer applications, ensuring long-term reliability and performance. With its robust design and advanced manufacturing processes, the STW14NB50 stands out as a dependable component in power electronics.

You May Also Be Interested in

STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2356 $58.2408
43+ $2.6548 $114.1564
66+ $2.5719 $169.7454
90+ $2.4890 $224.0100
117+ $2.4060 $281.5020
156+ $2.1571 $336.5076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention