Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 21mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 13 V to 30 V
Operating Supply Current 1.6mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091699-REF01CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF01CSA+ CAD Model

Description

The REF01CSA+ from Maxim Integrated is a high-precision voltage reference that provides a stable 10V output with a tight initial accuracy and excellent temperature stability. Designed for use in a wide range of applications, from data acquisition systems to digital voltmeters, this voltage reference is an ideal choice for any system requiring a precise reference voltage.

Key Features

  • Output Voltage: Precise 10V output with an initial accuracy of ±0.2%
  • Temperature Coefficient: Excellent temperature stability with a temperature coefficient as low as 20ppm/°C over the full military temperature range
  • Low Dropout Voltage: The device functions with a low dropout voltage, ensuring performance even with minimal headroom above the output voltage
  • Supply Voltage Range: Wide supply voltage range from 12V to 30V, providing flexibility in various supply conditions
  • Low Quiescent Current: Efficient operation with a low quiescent current, making it suitable for battery-powered devices
  • Load Regulation: Excellent load regulation characteristics to maintain output stability under varying load conditions

Applications

  • Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital Voltmeters
  • Instrumentation
  • Precision Power Supplies

The REF01CSA+ is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a versatile component for precision measurement and control systems.

Maxim Integrated's commitment to quality ensures that the REF01CSA+ voltage reference meets the highest standards, providing designers with confidence in their power management and signal integrity. Whether in industrial, medical, or communication systems, the REF01CSA+ delivers the accuracy and stability needed for critical applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.0918
ECAD model for SC431LC5SK-1TR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6044 $50.4176
10+ $10.3421 $103.4210
15+ $10.0189 $150.2835
21+ $9.6957 $203.6097
27+ $9.3725 $253.0575
36+ $8.4030 $302.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention