Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS
Packaging Tube
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 300% at 1mA
Current Transfer Ratio (Maximum) 30000% at 1mA
Turn On / Turn Off Time 8μs, 345μs
Input Type AC, DC
Output Type Darlington with Base
Maximum Output Voltage 30V
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 100mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1195902-LDA110S
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDA110S CAD Model

Description

The IXYS isolator is an output type Darlington with Base and an input type of AC, DC.

  • Output Type: Darlington with Base
  • Input Type: AC, DC
  • Current - Output/Channel: -
  • Voltage - Isolation: 3750Vrms
  • Mounting: SMD technology
  • Package: 6-SMD, Gull Wing
  • Maximum Output Voltage: 30V
  • Current - DC Forward (If) (Maximum): 100mA
  • Current Transfer Ratio (Minimum): 300% @ 1mA
  • Current Transfer Ratio (Maximum): 30000% @ 1mA
  • Vce Saturation (Maximum): 1V
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Isocom Components 2004 LTD
OPTICALLY COUPLED ISOLATOR PHOTOTRANSISTOR OUTPUT
Need more? Email Us
ECAD model for CNY17-4XSM
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 8-SMD
Need more? Email Us
ECAD model for PS8502L2-AX
Vishay
OPTOISO 5.3KV 4CH TRANS 16-DIP
Need more? Email Us
ECAD model for ILQ2-X016
IXYS
Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6SMD
Lowest to $5.8676
ECAD model for LDA110S
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISO 2.5KV TRANSISTOR 8SOIC
Need more? Email Us
ECAD model for FOD2712AR2V
Fairchild/ON Semiconductor
PHOTO FET OPTOCOUPLERS
Need more? Email Us
ECAD model for H11F2
Vishay
Optocoupler, Phototransistor Output, High Reliability, 5300 VRMS
Lowest to $0.5697
ECAD model for SFH615AY-X019T
ON Semiconductor
OPTOISOLATOR 5KV 1CH TRANS 8-SMD
Need more? Email Us
ECAD model for FOD2711ASDV
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV 1CH TRANS 4-SO
Lowest to $0.6784
ECAD model for TLP292(E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8676 $58.6760
24+ $4.8144 $115.5456
37+ $4.6639 $172.5643
50+ $4.5135 $225.6750
65+ $4.3631 $283.6015
86+ $3.9117 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,700 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention