EN
  • EN
  • DE

TSF20N50M

Part No TSF20N50M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101411-TSF20N50M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF20N50M CAD Model

Description

The TSF20N50M is a high-voltage N-channel MOSFET from Truesemi, designed for high-efficiency power switching applications. It features a robust design and optimized characteristics for use in power supplies, motor control, and similar applications requiring high voltage and fast switching speeds.

Applications:

  • Power Supplies (SMPS)
  • Motor Control
  • DC-DC Converters
  • Lighting Ballasts
  • Uninterruptible Power Supplies (UPS)

Features:

  • High Voltage: 500V Drain-Source Voltage (VDS)
  • Low On-Resistance: RDS(on) = varies depending on gate voltage and temperature, consult datasheet for specific values. Typically low to minimize power loss.
  • Fast Switching Speed: Low gate charge (Qg) for efficient high-frequency operation.
  • Avalanche Rated: Robust avalanche performance for improved reliability.
  • Isolated Package: TO-220F package for easy mounting and thermal management.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower RDS(on) contributes to less heat generation, simplifying thermal management and improving system reliability.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient voltage conditions.
  • Simplified Design: Fast switching speed and low gate charge simplify drive circuitry design.
  • Compact Size: TO-220F package allows for high power density in a compact footprint.

Additional Details:

The TSF20N50M utilizes advanced trench MOSFET technology to achieve a superior trade-off between on-resistance and gate charge. Its gate threshold voltage (VGS(th)) is typically around 3V. The maximum drain current (ID) is 20A. It is important to consult the manufacturer's datasheet for precise specifications, operating conditions, and application guidelines. The TO-220F package provides good thermal conductivity for efficient heat dissipation. This MOSFET is designed to operate within a specified temperature range, typically -55°C to +150°C, as detailed in the datasheet.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6845 $51.3375
180+ $0.5617 $101.1060
280+ $0.5441 $152.3480
380+ $0.5266 $200.1080
495+ $0.5090 $251.9550
660+ $0.4564 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess