EN
  • EN
  • DE

X-NUCLEO-IKS01A2

Part No X-NUCLEO-IKS01A2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD MEMS/ENVIRO SENSOR  /  HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Platform Nucleo
Type Sensor
Function Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Utilized IC / Part HTS221, LPS22HB, LSM6DSL, LSM303AGR
Contents Board(s)
Base Product Number X-NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-16998
Standard Package 1
Win Source Part Number 974393-X-NUCLEO-IKS01A2
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IKS01A2 CAD Model

Description

Introducing the X-NUCLEO-IKS01A2 Motion MEMS and Environmental Sensor Expansion Board

The X-NUCLEO-IKS01A2 is a state-of-the-art sensor expansion board from STMicroelectronics that is designed to deliver a comprehensive range of functionalities to your next embedded system project. This versatile board is compatible with the STM32 Nucleo development boards and is packed with a suite of high-performance sensors to enable a wide array of motion and environmental sensing applications.

Key Features

  • Multiple Sensors: The board includes the LSM6DSL 3D accelerometer and 3D gyroscope, the LIS3MDL 3D magnetometer, the LPS22HB pressure sensor, and the HTS221 humidity and temperature sensor.
  • Expansion Connector: It features an Arduino UNO R3-compatible connector layout for easy integration with the Arduino ecosystem and other STM32 Nucleo boards.
  • DAISY Chain Support: Equipped with ST morpho extension pin headers for full access to all STM32 I/Os, it allows for easy daisy chaining of other expansion boards for even more functionalities.
  • Software Development: Comprehensive development software libraries and examples are available, making it easier for developers to get started with the board.

Advanced Sensing Capabilities

The X-NUCLEO-IKS01A2 provides a robust platform for applications requiring detailed motion analysis or environmental monitoring. With its advanced sensors, it can detect orientation, acceleration, magnetic fields, atmospheric pressure, humidity, and temperature, making it an ideal solution for IoT devices, wearables, gaming, GPS navigation systems, and other innovative projects.

Easy Integration and Expansion

Integration with existing projects is straightforward thanks to the board's compatibility with STM32 Nucleo microcontroller boards. The expansion connectors allow for seamless stacking, and additional modules can be connected to customize the board for specific needs.

Support and Community

STMicroelectronics provides extensive support for the X-NUCLEO-IKS01A2 through detailed documentation, a dedicated online community, and customer support services. Whether you are a professional engineer or a hobbyist, this expansion board is designed to help you achieve your design goals with efficiency and ease.

With the X-NUCLEO-IKS01A2, you can take your project to the next level by leveraging the sophisticated sensing capabilities and the ease of use offered by this exceptional expansion board from STMicroelectronics.

You May Also Be Interested in

Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess