EN
  • EN
  • DE

RCU-G-02.00-AMS-AM

Part No RCU-G-02.00-AMS-AM
Manufacturer Samtec Inc.
Catalog USB Cables
Description CBL USB2.0 A PLUG TO A PLG 6.56'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Male to A Male
Length 6.56' (2.00m)
Specifications USB 2.0
Transfer Rate 480Mbps
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68, Latch Lock
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572475-RCU-G-02.00-AMS-AM
Ultra Librarian 3D Model Ultra Librarian RCU-G-02.00-AMS-AM CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
CBL USB2.0 A PLUG TO B PLUG 10'
Need more? Email Us
Omron
2M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Omron
CABLE A PLUG TO MINI B PLUG
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
937
Adafruit Industries LLC
CABLE B RCPT TO MCR B PLUG 1'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess