Products specifications Report Issue?

Configuration A Female to A Male (Circular Coupling)
Length 2.66' (810.0mm)
Specifications USB 5Gbps (USB 3.0, USB 3.x Gen 1, Superspeed)
Transfer Rate 5Gbps
Wire Gauge 22 AWG, 26 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP67, Panel Mount
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1570727-0847330004
Ultra Librarian 3D Model Ultra Librarian 0847330004 CAD Model

You May Also Be Interested in

Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-2M
Tripp Lite
CBL USB2.0 A PLUG-A PLUG R/A 6'
Need more? Email Us
ECAD model for UR020-006-RA
Adafruit Industries LLC
CABLE C RCPT TO A PLUG 0.98'
Need more? Email Us
ECAD model for 4053
Samtec Inc.
Need more? Email Us
ECAD model for SCPU-17-G-2.00-BMS-AM
Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
ECAD model for CBL-PD203MBS-5M
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-1MRA
3M
USB3 CABLE ASSEMBLY 2 METER / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 6.56' (2.00m) Shielded
Need more? Email Us
ECAD model for 1U30S-MB2-SA2-200
Omron
CABLE A PLUG TO MINI B PLUG
Need more? Email Us
ECAD model for USB-MINIUSB
WIN SOURCE
Multi-interface USB cable with Lightning, USB-C, and Micro-USB; dual USB-A/USB-C ends; 66 Wfast charge, USB 2.0, 1.2 m
Need more? Email Us
ECAD model for 3-in-1 Multi Charging & Data Cable

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention