EN
  • EN
  • DE

USB3FTV6A10GCROS

Part No USB3FTV6A10GCROS
Manufacturer Amphenol PCD
Catalog USB Cables
Description PLUG W/ A CODED 1.0 M USB3-A COR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Amphenol PCD
Status Active
Configuration A Male to A Male (Circular Coupling)
Length 3.28' (1.00m)
Specifications USB 3.0 (USB 3.1 Gen 1, Superspeed)
Style Industrial Environments - IP68
Win Source Part Number 1026999-USB3FTV6A10GCROS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB3FTV6A10GCROS CAD Model

Description

The USB3FTV6A10GCROS is a ruggedized USB 3.0 connector from Amphenol PCD, designed for harsh environments where standard USB connectors are not suitable. It features a robust housing and secure locking mechanism to ensure reliable data transfer and power delivery in demanding applications.

Applications

  • Military and Aerospace: Used in communication and data acquisition systems.
  • Industrial Automation: Employed in control panels, data logging devices, and ruggedized computers.
  • Transportation: Found in vehicle-mounted systems, railway equipment, and marine applications.
  • Oil and Gas: Used in offshore platforms and drilling equipment.
  • Medical Equipment: Integrated into portable medical devices and diagnostic tools.

Features

  • USB 3.0 Compliant: Supports high-speed data transfer rates.
  • Ruggedized Housing: Provides protection against shock, vibration, and extreme temperatures.
  • Secure Locking Mechanism: Prevents accidental disconnections.
  • IP67 Rated: Offers protection against dust and water ingress.
  • EMI/RFI Shielding: Minimizes electromagnetic interference.

Benefits

  • Reliable Data Transfer: Ensures consistent performance in harsh environments.
  • Secure Connection: Prevents data loss and system downtime.
  • Durability: Withstands demanding operating conditions.
  • Versatility: Compatible with standard USB devices.
  • Ease of Use: Simplifies installation and maintenance.

Additional Details

The USB3FTV6A10GCROS connector is designed to meet or exceed various industry standards for shock, vibration, and environmental protection. The housing is typically made from high-strength materials such as aluminum or stainless steel. The locking mechanism can be a threaded coupling, bayonet lock, or similar design, depending on the specific model. The connector features robust shielding to minimize EMI/RFI interference and maintain signal integrity. The contacts are gold-plated for corrosion resistance and reliable electrical connection. The operating temperature range typically spans from -40°C to +85°C. It is backward compatible with USB 2.0 and USB 1.1 devices, ensuring broad compatibility. This connector provides a robust and reliable solution for USB connectivity in harsh environments, making it suitable for a wide range of applications.

You May Also Be Interested in

Qualtek
CABLE USB 3.0 A TO MICRO B 9.84'
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Lowest to $0.3079
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Assmann WSW Components
CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us
Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess