EN
  • EN
  • DE

U325-001-KPA-BK

Part No U325-001-KPA-BK
Manufacturer Tripp Lite
Catalog USB Cables
Description CABLE A RCPT TO A RCPT 1'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Female to A Female
Length 1.00' (304.8mm)
Specifications USB 5Gbps (USB 3.0, USB 3.x Gen 1, Superspeed)
Transfer Rate 5Gbps
Wire Gauge 24 AWG, 28 AWG
Shielding Shielded
Color Black
Features Coupler Cable, Data Transfer and Charge, Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572685-U325-001-KPA-BK
Ultra Librarian 3D Model Ultra Librarian U325-001-KPA-BK CAD Model

Description

N

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
C232HM-DDHSL-0 FTDI USB Cables / IEEE 1394 Cables USB TO HS SPI/I2C/ JTAG Conv 3.3V, 0.5m datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO OPEN 1.64'
Need more? Email Us
937
Adafruit Industries LLC
CABLE B RCPT TO MCR B PLUG 1'
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
WIN SOURCE
Multi-interface USB cable with Lightning, USB-C, and Micro-USB; dual USB-A/USB-C ends; 66 Wfast charge, USB 2.0, 1.2 m
Need more? Email Us
WAGO Corporation
USB A-B CABLE; 3 M
Need more? Email Us
Omron
CABLE A PLUG TO MINI B PLUG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess