EN
  • EN
  • DE

UR020-006-RA

Part No UR020-006-RA
Manufacturer Tripp Lite
Catalog USB Cables
Description CBL USB2.0 A PLUG-A PLUG R/A 6'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Tripp Lite
Package Bulk
Product Status Active
Configuration A Male to A Male, Right Angle
Length 6.00' (1.83m)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 24 AWG, 28 AWG
Color Black
Features Data Transfer and Charge, Reversible
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 524882-UR020-006-RA
Ultra Librarian 3D Model Ultra Librarian UR020-006-RA CAD Model

Description

The Tripp Lite 524882-UR020-006-RA is a high-quality USB cable designed for data transfer and charging.

  • Length: 6.00' (1.83m)
  • Data Transfer Rate: 480Mbps
  • Wire Gauges: 24 AWG and 28 AWG
  • Configuration: A Male to A Male with a right-angle design
  • Color: Black
  • Package: Bulk

You May Also Be Interested in

Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Assmann WSW Components
CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Need more? Email Us
Tripp Lite
CBL USB2.0 A PLUG-A PLUG R/A 6'
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us
Qualtek
CBL USB2.0 A PLUG TO OPEN 3' / USB 2.0 Cable A Male to Cable (Round) 3.00' (914.4mm) Shielded
Need more? Email Us
Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess