EN
  • EN
  • DE

3202973

Part No 3202973
Manufacturer Phoenix Contact
Catalog Connector Kits
Description CONN FERRULE SLIDE BOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ferrule - Wire End
Values 100 pcs - Assorted Insulated 12 ~ 6 AWG Ferrules
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1635519-3202973
Ultra Librarian 3D Model Ultra Librarian 3202973 CAD Model

Description

N

You May Also Be Interested in

Anderson Power Products, Inc.
1327 BLK AND RED KIT WITH 16-20A
Need more? Email Us
Molex, LLC
KIT CONN MX150L PANEL MNT
Need more? Email Us
TE Connectivity
AMP PIDG CONNECTOR KIT
Need more? Email Us
TDK-Lambda Americas Inc.
CONNECTOR KIT 1PK = 25PCS
Need more? Email Us
Panduit Corp
KIT FERRULE INS DIN AWG12-6
Need more? Email Us
Anderson Power Products, Inc.
6305G1 KIT WITH TY-RAP STRAPS
Need more? Email Us
Pulse
KIT ETHERNET PULSEJACK 1000BASET
Need more? Email Us
TE Connectivity
INSLD NYLON SPADE TERM KIT
Need more? Email Us
Phoenix Contact
CONN FERRULE SLIDE BOX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess