EN
  • EN
  • DE

LTC4215IUFD#TRPBF

Part No LTC4215IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 2.9 V to 15 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 123077-LTC4215IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD#TRPBF CAD Model

Description

Product Overview: LTC4215IUFD#TRPBF

The LTC4215IUFD#TRPBF is a sophisticated hot swap controller integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices, Inc. This high-performance component enables safe board insertion and removal from a live backplane or other power sources. It is specifically engineered to manage electronic circuitry's inrush current, thereby preventing glitches on the power supply rail and protecting both the card and the system from the effects of overcurrent conditions.

Key Features

  • Adjustable Overcurrent Protection: The LTC4215IUFD#TRPBF allows for precise control over the overcurrent threshold, ensuring tailored protection for different applications.
  • Overvoltage and Undervoltage Protection: This IC provides a safeguard against voltage fluctuations that could potentially damage the electronic components.
  • Gate Control for External N-Channel MOSFET: The product features a gate control driver for an external N-channel MOSFET, which acts as the main power switch, offering efficient and robust control over the power flow.
  • Multi-Function Timer: An onboard multi-function timer enhances the flexibility of the device by facilitating programmable circuit breaker functionality and other time-dependent features.
  • Power Good Output: The inclusion of a 'power good' output signal allows for easy monitoring of the system status and integration with other system components.
  • Fault Indicator: The IC includes a fault indicator that provides immediate alerts in the event of an overcurrent, overvoltage, or undervoltage condition.
  • Compact Package: The LTC4215IUFD#TRPBF comes in a compact 20-pin QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the LTC4215IUFD#TRPBF makes it an ideal choice for a wide range of applications, including:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • High-Availability Systems
  • Redundant Power Supplies

With its robust feature set and compact design, the LTC4215IUFD#TRPBF from Linear Technology ensures reliable power management and system protection in critical applications. Its ability to handle the complex requirements of hot swapping makes it an essential component for systems requiring high uptime and maintenance flexibility.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4946 $54.9460
23+ $4.5084 $103.6932
35+ $4.3676 $152.8660
48+ $4.2267 $202.8816
62+ $4.0858 $253.3196
82+ $3.6631 $300.3742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,322 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess