EN
  • EN
  • DE

RASV190720BK1

Part No RASV190720BK1
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SHELF FIXED 20X17.5X7" BLACK / Steel, Universal Rack Shelf, Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series RAS
Type Shelf, Fixed
Dimension 20.000" L x 17.500" W x 6.970" H (508.00mm x 444.50mm x 177.04mm)
Color Black
Material Metal, Steel
For Use With/Related Products 19" Panel Width Racks
Ventilation Vented
Weight 24 lbs (10.9kg)
Win Source Part Number 777902-RASV190720BK1
Popularity Medium
Supply and Demand Status Limited
Family Name RAS
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RASV190720BK1 CAD Model

Description

The RASV190720BK1 is a shelf fixed type electronic component manufactured by Hammond Manufacturing. This product is part of the RAS series and is designed for use with 19" panel width racks.

  • Material: Metal and Steel
  • Features: Vented
  • Supply and Demand Status: Limited
  • Dimensions: 20.000" L x 17.500" W x 6.970" H (508.00mm x 444.50mm x 177.04mm)
  • Introduction Date: March 31, 2011
  • Origin: Canadian

You May Also Be Interested in

Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 26X22.8X1.74" BE/GY
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Need more? Email Us
Bud Industries
PANEL SURFACE SHIELD ALUM .12"
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 22X22.9X1.32" WHITE
Need more? Email Us
Bud Industries
SHELF MONITOR W/FOLD UP KEYBOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess