EN
  • EN
  • DE

HT46R01C

Part No HT46R01C
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825133-HT46R01C
Ultra Librarian 3D Model Ultra Librarian HT46R01C CAD Model

Description

The HT46R01C is an 8-bit high-performance RISC-like microcontroller specifically designed for A/D applications. Manufactured by Holtek, this microcontroller offers a range of integrated features that make it suitable for various applications requiring analog-to-digital conversion and control functions. It combines a powerful CPU core with a comprehensive set of peripherals, including an A/D converter, timers, and I/O ports, providing a versatile solution for embedded systems.

Applications:

  • Battery Chargers: Implementing control and monitoring functions for charging various battery types, ensuring safe and efficient charging processes.
  • Small Appliances: Controlling functions in devices like coffee makers, blenders, and toasters, using A/D conversion for sensor input and precise control.
  • Temperature Sensors: Interfacing with temperature sensors to monitor and control temperature in various applications, such as HVAC systems and refrigerators.
  • Light Dimmers: Implementing dimming control for lighting systems, using A/D conversion to read potentiometer values and adjust light intensity.
  • Simple Meters: Used in basic measurement instruments to convert analog signals from sensors into digital readings.
  • Remote Controls: Low-cost solution for remote control devices.

Features:

  • 8-Bit RISC-like CPU: High-performance CPU core with a streamlined instruction set for efficient code execution.
  • On-Chip A/D Converter: Integrated analog-to-digital converter for converting analog signals from sensors into digital data.
  • Timer/Counters: Multiple timer/counters for implementing timing and counting functions in various applications.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and components.
  • Internal Oscillator: On-chip oscillator for providing a clock source for the microcontroller.
  • Low-Voltage Reset: Built-in low-voltage reset function to prevent malfunction during power-down or brown-out conditions.
  • Sleep Mode: Low-power sleep mode for reducing power consumption in battery-powered applications.

Benefits:

  • High Performance: Efficient CPU core and comprehensive peripherals enable high-performance control and data processing.
  • Integrated A/D Conversion: On-chip A/D converter simplifies the design of analog sensing and control applications.
  • Flexible I/O: Versatile I/O ports allow easy interfacing with a wide range of external devices.
  • Low Power Consumption: Sleep mode and efficient design minimize power consumption in battery-powered applications.
  • Cost-Effective: Integrated features and compact package provide a cost-effective solution for embedded systems.

Additional Details:

The HT46R01C typically includes program memory (ROM) and data memory (RAM) for storing code and data, respectively. The specific memory size varies depending on the version of the microcontroller. The A/D converter usually has a resolution of 8 or 10 bits. The microcontroller operates within a specified voltage range, typically around 5V. Holtek provides development tools and software libraries to aid in programming and debugging the HT46R01C.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,960 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess