The AM29F040B-55FC-AMD is a 4Mb (512K x 8) Flash Memory device from AMD Corporation. It is a CMOS device that operates from a single 5V supply. The AM29F040B-55FC-AMD is available in a 32-pin TSSOP package.
The AM29F040B-55FC-AMD is a high-speed, high-density Flash memory device that is ideal for a wide range of applications, including:
- Embedded systems
- Networking equipment
- Industrial control systems
- Consumer electronics
- Automotive applications
The AM29F040B-55FC-AMD features a number of advanced features, including:
- High speed: Read access times of down to 55ns
- High density: 4Mb (512K x 8) capacity
- Low power consumption: Operating current of only 20mA
- Wide temperature range: Operating temperature range of -40°C to 85°C
- Endurance: 100,000 erase/write cycles
The AM29F040B-55FC-AMD is a versatile and reliable Flash memory device that is well-suited for a wide range of applications.
Here is a more detailed description of some of the key features of the AM29F040B-55FC-AMD:
High speed: The AM29F040B-55FC-AMD features read access times of down to 55ns. This makes it ideal for applications where high speed data access is critical.
High density: The AM29F040B-55FC-AMD has a capacity of 4Mb (512K x 8). This makes it a good choice for applications where a large amount of data needs to be stored in a small space.
Low power consumption: The AM29F040B-55FC-AMD consumes very little power, even when in operation. This makes it ideal for battery-powered applications.
Wide temperature range: The AM29F040B-55FC-AMD can operate in a wide range of temperatures, from -40°C to 85°C. This makes it suitable for use in a variety of environments.
Endurance: The AM29F040B-55FC-AMD has an endurance of 100,000 erase/write cycles. This means that it can be rewritten many times before it starts to degrade.
Overall, the AM29F040B-55FC-AMD is a high-performance, reliable, and versatile Flash memory device that is well-suited for a wide range of applications.