Products specifications Report Issue?

Manufacturer Tripath Technology Inc.
Win Source Part Number 1272482-TPS4100
Manufacturer Homepage www.etelos.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS4100 CAD Model

Description

The TPS4100 is a high-performance, highly integrated digital audio amplifier power supply controller manufactured by Tripath Technology Inc. It is designed to efficiently power Tripath's Class-T audio amplifiers, providing a regulated voltage supply for optimal audio quality and system performance. This controller is crucial for achieving the efficiency and sound quality that Class-T amplifiers are known for.

Applications:

  • Class-T Audio Amplifiers
  • Home Theater Systems
  • Automotive Audio Systems
  • High-End Audio Equipment
  • Public Address (PA) Systems

Features:

  • High Efficiency: Optimizes power conversion to minimize heat dissipation and improve overall system efficiency.
  • Regulated Voltage Output: Provides a stable and regulated voltage supply to the audio amplifier, ensuring consistent performance.
  • Overcurrent Protection: Protects the power supply and amplifier from damage due to excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes or surges.
  • Undervoltage Lockout: Ensures stable operation by preventing the power supply from operating at low voltages.
  • Thermal Shutdown: Shuts down the power supply in the event of overheating to prevent damage.
  • Synchronization: Allows multiple power supplies to be synchronized for higher power applications.
  • Compact Design: Designed for integration into space-constrained audio systems.

Benefits:

  • Improved Audio Quality: Provides a clean and stable power supply, resulting in improved audio clarity and fidelity.
  • Increased Efficiency: Reduces power consumption and heat generation, leading to longer component life and lower operating costs.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage from common power supply issues.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Cost-Effective: Provides a cost-effective solution for powering Class-T audio amplifiers.

Additional Details:

The TPS4100 typically supports a wide input voltage range, allowing it to be used with various power sources. The output voltage is usually configurable to match the specific requirements of the audio amplifier being powered. The device incorporates internal MOSFET drivers to control external switching MOSFETs, contributing to its high efficiency. The switching frequency is optimized to minimize EMI and ensure clean audio output. Detailed electrical characteristics, including input voltage range, output voltage accuracy, switching frequency, and protection thresholds, are available in the device's datasheet.

You May Also Be Interested in

Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to €6.8620
ECAD model for TC7662ACPA
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to €44.2830
ECAD model for TMS320C6722BRFP250
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €4.7800
ECAD model for SY10EP11UZG
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to €1.7929
ECAD model for TPS61029DRCRG4
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to €22.8058
ECAD model for WM8199SCDS/RV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention