Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number STK621
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1033340-STK621-051D-E
Ultra Librarian 3D Model Ultra Librarian STK621-051D-E CAD Model

Description

The STK621-051D-E is a highly-integrated power module from ON Semiconductor, designed to deliver efficient power management and control for a wide range of applications. This intelligent power module combines power MOSFETs and gate drive circuitry into a single, compact package, providing designers with an optimized solution for their motor drive systems, power inverters, and other power conversion tasks.

Key Features

  • High Voltage Tolerance: The module is capable of handling voltages up to 500V, making it suitable for high-voltage applications.
  • Integrated Gate Drivers: It includes built-in gate drive circuitry, which simplifies the design and reduces external component count.
  • High Current Capability: With the ability to manage continuous currents, the STK621-051D-E is ideal for driving motors and handling heavy loads.
  • Low On-Resistance: The module's MOSFETs feature low on-resistance, ensuring efficient operation and minimal heat generation.
  • Over-Temperature Protection: Built-in temperature sensing and protection mechanisms safeguard the module against overheating.
  • Compact Size: Its small footprint allows for a more compact overall design of the end product.

Applications

  • AC Motor Drives
  • Brushless DC Motor Drives
  • Power Inverters
  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)

Advantages

The integration of multiple components into a single module not only saves space but also reduces the complexity of the circuit, enhancing reliability and simplifying assembly. This can lead to a reduction in manufacturing costs and time-to-market for products incorporating the STK621-051D-E. Additionally, the high level of integration helps to improve the electrical performance by minimizing parasitic inductances and resistances that are typically introduced by discrete components.

Conclusion

ON Semiconductor's STK621-051D-E is a versatile, high-performance power module that offers a convenient and efficient solution for designers looking to optimize their power management systems. Its robust design and advanced features make it a compelling choice for a wide array of industrial and consumer applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
Texas Instruments
Triple Half Bridge Motor Driver 28-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $4.1680
ECAD model for DRV8313PWPR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $2.2832
ECAD model for DRV8840PWP
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention