EN
  • EN
  • DE

SG5735-C1219GG

Part No SG5735-C1219GG
Manufacturer Trademark Fine Art
Catalog OEM Parts ( S )
Description TRADEMARK FINE ART SG5735-C1219GG Sheila Golden 'Red Poppy Impressions' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032490-SG5735-C1219GG
Categories OEM Parts( S )
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG5735-C1219GG CAD Model

Description

The SG5735-C1219GG is a piece of wall art produced by Trademark Fine Art. While specific details regarding the artwork's subject matter, style, and materials require further research on Trademark Fine Art's offerings, it is reasonable to expect that it is a professionally produced print intended for decorative purposes within residential or commercial spaces.

Possible Applications

  • Home decoration: Living rooms, bedrooms, hallways
  • Office decoration: Waiting rooms, conference rooms, private offices
  • Hospitality: Hotel rooms, lobbies, restaurants
  • Retail spaces: Stores, boutiques

Potential Features

  • High-quality print: Ensuring vibrant colors and sharp details.
  • Durable construction: Mounted on a sturdy backing material (e.g., wood or canvas).
  • Variety of sizes: Available in different dimensions to suit various wall spaces.
  • Ready to hang: Equipped with mounting hardware for easy installation.
  • Fade-resistant inks: Protecting the artwork from fading over time.

Benefits

  • Enhances aesthetic appeal: Adds visual interest and personality to any room.
  • Creates a focal point: Draws the eye and anchors the space.
  • Complements existing decor: Coordinates with other furniture and accessories.
  • Expresses personal style: Reflects the homeowner's or business owner's taste and preferences.
  • Provides a sense of calm and tranquility: Depending on the subject matter, the artwork can evoke positive emotions.

Without specific information, additional details such as the exact dimensions, weight, materials used in construction, hanging mechanism details, color palette, and care instructions cannot be provided. Consult the Trademark Fine Art website or retailer listings for more precise information about the SG5735-C1219GG wall art.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess