EN
  • EN
  • DE

ALI1005-C1419GG

Part No ALI1005-C1419GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description Mark Ashkenazi 'Salvador Dali' Canvas Art, 14x19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106794-ALI1005-C1419GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI1005-C1419GG CAD Model

Description

The Trademark Fine Art ALI1005-C1419GG is a piece of decorative wall art. Trademark Fine Art specializes in high-quality art prints and decor items, and this piece reflects their commitment to providing visually appealing and well-crafted products. The 'ALI1005-C1419GG' identifier is likely specific to Trademark Fine Art's cataloging system, denoting a particular artwork with distinct characteristics such as subject matter, artist, style, and dimensions.

Applications:

  • Home Decor: Enhancing the aesthetic appeal of living rooms, bedrooms, hallways, and other residential spaces.
  • Office Decor: Adding a touch of elegance and personality to office environments, reception areas, and conference rooms.
  • Hospitality Settings: Decorating hotel rooms, lobbies, restaurants, and other hospitality spaces.
  • Retail Spaces: Creating an inviting and visually appealing atmosphere in retail stores and boutiques.
  • Gift Giving: Serving as a thoughtful and stylish gift for various occasions, such as housewarmings, birthdays, and holidays.

Features:

  • High-Quality Print: Produced using advanced printing techniques to ensure vibrant colors, sharp details, and long-lasting image quality.
  • Durable Construction: Made with premium materials, such as high-quality paper or canvas, to withstand the test of time.
  • Ready to Hang: Typically comes ready to hang with pre-installed hardware, making installation quick and easy.
  • Various Sizes: Available in a range of sizes to suit different wall spaces and design preferences.
  • Diverse Styles: Encompasses a wide variety of artistic styles, including contemporary, abstract, landscape, and photographic.

Benefits:

  • Enhanced Aesthetics: Elevates the visual appeal of any room, creating a more inviting and stylish environment.
  • Personal Expression: Allows individuals to express their personal taste and style through carefully selected artwork.
  • Mood Enhancement: Can influence the mood and atmosphere of a space, creating a more relaxing, inspiring, or energizing environment.
  • Conversation Starter: Serves as a conversation piece, sparking interest and engaging discussions among guests and visitors.
  • Investment Value: High-quality art prints can appreciate in value over time, making them a potential investment.

Additional Details:

While specific details about the subject matter and artistic style of the ALI1005-C1419GG print would require further investigation into Trademark Fine Art's catalog, one can expect that the print has been curated to meet the high standards of the Trademark Fine Art brand. The art piece likely uses fade-resistant inks and archival-quality materials to ensure longevity. It is often available framed or unframed, offering flexibility in terms of display options and interior design integration. Trademark Fine Art's ALI1005-C1419GG contributes to creating visually appealing and enriching environments in various settings.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess