The 74HC4051PW/S999118 is a high-quality analog multiplexer/demultiplexer integrated circuit designed and manufactured by NXP Semiconductors. This versatile component is part of the 74HC family, known for its robustness and compatibility with CMOS and TTL logic levels. The 74HC4051PW/S999118 offers a wide range of applications in analog signal switching and routing, making it an essential part of many electronic systems.
Key Features
- Multiple Switching Configurations: The device can operate as an 8-channel multiplexer, a dual 4-channel multiplexer, or a single 8-channel demultiplexer.
- High-Speed Operation: With its fast switching times, the 74HC4051PW/S999118 ensures minimal signal delay, suitable for high-performance systems.
- Low Power Consumption: The low power dissipation of the 74HC4051PW/S999118 makes it ideal for battery-operated devices and power-sensitive applications.
- Wide Operating Voltage Range: It operates across a wide voltage range of 2V to 10V, providing flexibility in various circuit designs.
- ESD Protection: The device includes built-in ESD protection circuits, safeguarding it from electrostatic discharges during handling and operation.
Applications
The 74HC4051PW/S999118 is suitable for a variety of applications, including:
- Analog and digital multiplexing/demultiplexing
- Signal gating
- Data acquisition systems
- Communication systems
- Audio and video switching
Technical Specifications
Parameter
Value
Package Type
TSSOP-16
Switch Configuration
8:1 Multiplexer/Demultiplexer
Operating Temperature
-40°C to +125°C
Supply Voltage Range
2V to 10V
Ordering Information
The 74HC4051PW/S999118 is available for order in a TSSOP-16 package, ensuring compatibility with surface-mount technology (SMT) for easy integration into a wide range of electronic systems.