EN
  • EN
  • DE
  • IT

MAX6372KA+T

Part No MAX6372KA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC TIMER WATCHDOG SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705409-MAX6372KA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6372
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6372KA+T CAD Model

Description

Maxim Integrated MAX6372KA+T Voltage Supervisor IC

The Maxim Integrated MAX6372KA+T is a highly reliable voltage supervisor integrated circuit (IC) designed to enhance system reliability through monitoring and managing power supplies. This compact, low-power device is ideal for a wide range of applications such as portable devices, microcontrollers, and other digital systems that require voltage supervision to ensure proper operation.

The MAX6372KA+T operates by monitoring the voltage level of a power supply and providing a reset signal to the host system whenever the monitored voltage falls below a preset threshold. This reset signal ensures that the system reboots with a clean start, which is critical for maintaining system integrity and preventing data corruption. The IC is designed to have a very low quiescent current, which makes it suitable for battery-powered applications where power efficiency is crucial.

Key features of the MAX6372KA+T include:

  • Factory-trimmed reset voltage thresholds, allowing users to select the appropriate level for their specific application.
  • Manual reset capability, enabling designers to initiate a system reset independently of the voltage threshold detection.
  • Open-drain reset output, which provides flexibility in interfacing with different logic levels and allows for wired-OR connections.
  • Power supply transient immunity, ensuring that the device does not generate false resets in noisy environments.
  • Small form factor in an 8-pin SOT-23 package, which is suitable for space-constrained applications.

This voltage supervisor IC comes with a guaranteed reset valid down to Vcc = 1.0V, which ensures proper operation during low voltage conditions. The MAX6372KA+T also features a wide operating temperature range from -40°C to +125°C, making it suitable for use in harsh environments.

Overall, the Maxim Integrated MAX6372KA+T is a robust solution for system designers looking to enhance the reliability and stability of their power management systems. Its precise voltage monitoring and reset capabilities, coupled with its low power consumption and small package size, make it an excellent choice for a multitude of applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4939 $52.3719
49+ $2.0463 $100.2687
76+ $1.9823 $150.6548
105+ $1.9184 $201.4320
135+ $1.8545 $250.3575
181+ $1.6626 $300.9306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,851 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess