EN
  • EN
  • DE

ULN2803AFWG

Part No ULN2803AFWG
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Description TRANS 8NPN DARL 50V 0.5A 18SOL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 1.31W
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 18-SOL
Win Source Part Number 093410-ULN2803AFWG
Family Name ULN2803AFWG
Introduction Date February 14, 2006
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Audio, Signal Processing, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian ULN2803AFWG CAD Model

Description

The ULN2803AFWG is an 8-channel Darlington transistor array from Toshiba Semiconductor and Storage. It is a surface mount device in a 18-SOP package. The ULN2803AFWG is designed to drive high-current loads, such as solenoids, motors, and LEDs. It can handle a maximum current of 500mA per channel and a total power dissipation of 1.31W. The ULN2803AFWG has a wide operating temperature range of -40°C to 85°C.

The ULN2803AFWG is a popular choice for a variety of applications, including:

  • Robotics
  • Automation
  • Industrial control
  • Consumer electronics
  • Automotive

Here are some of the key features and benefits of the ULN2803AFWG:

  • High current handling capability (500mA per channel)
  • Wide operating temperature range (-40°C to 85°C)
  • Surface mount package for easy assembly
  • Compact size
  • Low cost

The ULN2803AFWG is a versatile and reliable Darlington transistor array that is ideal for a wide range of applications.

Here are some examples of how the ULN2803AFWG can be used:

  • Driving a solenoid to control a pneumatic valve
  • Driving a motor to control a robotic arm
  • Driving a bank of LEDs to create a display
  • Driving a relay to control a high-current load

Here is a simple example of how to use the ULN2803AFWG to drive a solenoid:

  1. Connect the solenoid to the output of one of the channels of the ULN2803AFWG.
  2. Connect the input of the channel to a digital output pin on a microcontroller.
  3. When the microcontroller sets the digital output pin to high, the ULN2803AFWG will turn on the solenoid.
  4. When the microcontroller sets the digital output pin to low, the ULN2803AFWG will turn off the solenoid.

The ULN2803AFWG is a versatile and easy-to-use Darlington transistor array that is ideal for a wide range of applications. It is a good choice for anyone who needs to drive high-current loads with a microcontroller.

You May Also Be Interested in

Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $0.9398
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess