EN
  • EN
  • DE

SN75469D

Part No SN75469D
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description DARLINGTON TRANSISTOR ARRAYS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 1.6V @ 500μA, 350mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1256202-SN75469D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75469
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75469D CAD Model

Description

The SN75469D is a versatile and robust semiconductor device from Texas Instruments, renowned for its high-quality electronic components. This particular product is a Darlington transistor array, designed for interfacing between low-level logic circuitry and multiple peripheral power loads.

Key Features

  • High-Voltage Outputs: The SN75469D is capable of withstanding up to 50V across its outputs, making it suitable for a range of applications that require high voltage levels.
  • High-Current Handling: This device can handle continuous collector currents up to 500 mA per channel, allowing it to drive a variety of loads, including relays, solenoids, and small motors.
  • Integrated Suppression Diodes: Built-in clamping diodes are provided for inductive load transient suppression, which is essential for protecting the device when driving inductive loads.
  • Multiple Channels: The array consists of seven Darlington pairs that can be used independently, providing flexibility in controlling multiple outputs from a single integrated circuit.
  • Logic-Level Inputs: Its inputs are compatible with standard TTL and 5V CMOS logic levels, ensuring easy interfacing with microcontrollers and other logic-based devices.

Applications

The SN75469D is suitable for a wide array of applications due to its robust design and high-power handling capabilities. Common applications include:

  • Driving LEDs, displays, and lamps
  • Actuating relays and solenoids
  • Controlling motors and other inductive loads
  • Interfacing with logic systems to control power devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN75469D is no exception. It is manufactured to stringent standards, ensuring reliability and performance in demanding environments. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Package and Availability

The SN75469D comes in a standard 16-pin plastic DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. It is widely available through Texas Instruments' distribution network, ensuring easy procurement for both prototyping and large-scale production needs.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6547 $57.9145
75+ $1.3578 $101.8350
115+ $1.3153 $151.2595
160+ $1.2729 $203.6640
205+ $1.2305 $252.2525
275+ $1.1032 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,121 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess