EN
  • EN
  • DE

MMDT3904-7

Part No MMDT3904-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 200mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number MMDT3904
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225253-MMDT3904-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDT3904-7 CAD Model

Description

Product Overview: MMDT3904-7 Dual NPN Transistor

Manufacturer: Diodes Incorporated

The MMDT3904-7 from Diodes Incorporated is a high-performance dual NPN (Negative-Positive-Negative) transistor designed for use in a wide range of electronic applications. This bipolar junction transistor is built to deliver efficient current amplification and switching, making it an ideal choice for various circuit designs.

Key Features

  • Dual Transistor Design: The MMDT3904-7 incorporates two NPN transistors in a single SOT-363 package, offering compactness and ease of use in circuit designs where space is at a premium.
  • High Collector Current: With a continuous collector current (Ic) rating of 200 mA, this transistor can handle significant current loads, suitable for amplification and switching applications.
  • Low Voltage Operation: It operates at a collector-emitter voltage (Vceo) of 40V, providing stable performance for low-voltage circuits.
  • Energy Efficiency: The device features low collector-emitter saturation voltage, ensuring energy-efficient operation and reduced power loss in the circuit.
  • High Gain Bandwidth Product: The MMDT3904-7 offers a transition frequency (fT) of 300 MHz, which is indicative of its capability to operate effectively at high frequencies.

Applications

  • Signal Amplification
  • Switching Circuits
  • Digital Logic Circuits
  • Power Management
  • Linear Amplification Stages
  • Consumer Electronics

The MMDT3904-7's robust performance and dual-transistor configuration make it a versatile component for designers looking to optimize board space without compromising on functionality. Its compatibility with automated assembly processes, including reflow soldering, further enhances its appeal for mass-production environments.

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor industry, the MMDT3904-7 benefits from the company's commitment to high-quality standards and reliability. Whether for prototyping or commercial production, this dual NPN transistor is engineered to meet the stringent demands of modern electronic devices.

Note: Always consult the manufacturer's datasheet for the MMDT3904-7 to ensure proper usage and to understand the full specifications and potential limitations of the product.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess