EN
  • EN
  • DE

ADUM141E1WBRWZ-RL

Part No ADUM141E1WBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM141E1WBRWZ-RLDKR, ADUM141E1WBRWZ-RLCT, ADUM141E1WBRWZ-RLTR, ADUM141E1WBRWZ-RL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860553-ADUM141E1WBRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM141E1WBRWZ-RL CAD Model

Description

ADUM141E1WBRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM141E1WBRWZ-RL is a cutting-edge digital isolator developed by Analog Devices Inc., designed to offer four independent isolation channels. This remarkable component is part of the ADuM141 series, which is renowned for its use of iCoupler® technology to combine high speed CMOS and monolithic air-core transformer technology. This innovative approach ensures reliable bidirectional signal communication and provides the user with significant advantages in terms of performance and durability.

Key Features:

  • High Data Rates: The device supports data rates up to 1 Mbps, providing swift and efficient communication across isolation barriers.
  • Robust Isolation: With an isolation rating of 2.5 kVrms for 1 minute, the ADUM141E1WBRWZ-RL ensures safety and integrity of data in high-voltage environments.
  • Low Power Consumption: Designed for energy efficiency, the digital isolator operates with low power consumption, making it suitable for power-sensitive applications.
  • Compact Design: Housed in a 16-lead SOIC package, it is compact and space-saving, allowing for easy integration into a variety of electronic systems.
  • High Temperature Operation: With an operational temperature range of -40°C to +125°C, it can reliably function in extreme conditions.

Applications:

The ADUM141E1WBRWZ-RL is an ideal choice for a multitude of applications where signal integrity and isolation are critical. It is particularly useful in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control circuits
  • Green energy applications, such as solar inverters and wind turbine controls

With its robust design and reliable performance, the ADUM141E1WBRWZ-RL from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the safety and efficiency of their electronic systems. By incorporating this digital isolator, engineers can achieve high levels of electrical isolation, thereby protecting sensitive circuitry and ensuring the overall stability and functionality of their applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5657 $54.7995
80+ $1.2847 $102.7760
125+ $1.2445 $155.5625
170+ $1.2044 $204.7480
215+ $1.1642 $250.3030
290+ $1.0438 $302.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess