EN
  • EN
  • DE

TPCC8107,L1TECVQ(O

Part No TPCC8107,L1TECVQ(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100791-TPCC8107,L1TECVQ(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCC8107,L1TECVQ(O CAD Model

Description

The TPCC8107,L1TECVQ(O) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, optimized for high-efficiency power management applications. It is designed with low on-resistance and fast switching capabilities, making it suitable for use in DC-DC converters, load switches, and other power control circuits.

Applications

      
  • DC-DC Converters
  •   
  • Load Switches
  •   
  • Power Management Circuits in Portable Electronics
  •   
  • Motor Control Systems

Features

      
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  •   
  • High-Speed Switching: Reduces switching losses and enhances performance in high-frequency applications.
  •   
  • Logic Level Drive: Allows direct control from microcontrollers and other logic devices.
  •   
  • Small Surface Mount Package: Enables compact designs and efficient thermal dissipation.
  •   
  • Halogen-Free: Compliant with environmental standards.

Benefits

      
  • Improved Power Efficiency: Low RDS(on) reduces conduction losses, leading to higher overall efficiency.
  •   
  • Compact System Design: Small package allows for smaller and more space-efficient designs.
  •   
  • Simplified Gate Drive Design: Logic level compatibility simplifies the design of gate drive circuits.
  •   
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation under demanding conditions.
  •   
  • Environmentally Responsible: Halogen-free construction meets environmental regulations.

Additional Details

The TPCC8107,L1TECVQ(O) is typically characterized by a drain-source voltage rating suitable for common power supply rails. The gate threshold voltage is designed for compatibility with standard logic levels, simplifying integration with digital control systems. The device's dynamic characteristics are optimized for fast switching. The surface mount package is designed for efficient heat transfer to the PCB, improving thermal performance. The specific meaning of the 'L1TECVQ(O)' suffix would be found in the device datasheet, but it likely relates to the specific packaging and/or tape and reel options used for automated assembly, in addition to RoHS compliance.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess