EN
  • EN
  • DE

TPCC8009.L1SA2X(CM

Part No TPCC8009.L1SA2X(CM
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power MOSFET (N-ch single VDSS?30V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966571-TPCC8009.L1SA2X(CM
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCC8009.L1SA2X(CM CAD Model

Description

The TPCC8009.L1SA2X(CM is a power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switch applications requiring low on-resistance and efficient power control. The 'CM' likely refers to the tape and reel packaging for automated assembly.

Applications

  • Load Switching: Used as a load switch to control power to various circuits and components.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Converters: Utilized in DC-DC converters for switching and voltage regulation.
  • Battery Management Systems (BMS): Used in BMS for controlling battery charging and discharging.
  • Portable Devices: Ideal for use in portable devices due to its small size and low on-resistance.

Features

  • N-Channel MOSFET: Facilitates efficient switching and power control.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Small Package: Available in a compact package for space-saving designs.
  • High-Speed Switching: Allows for high-frequency operation.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and low gate charge minimize power losses.
  • Space Savings: Small package enables compact and high-density designs.
  • Simplified Design: Easy to integrate into various power control circuits.
  • Improved System Performance: High-speed switching capability contributes to improved system performance.
  • Reduced Power Consumption: Efficient switching reduces overall power consumption.
  • Reliable Operation: Robust design ensures reliable performance.

Additional Details

The TPCC8009.L1SA2X(CM's low on-resistance is a key feature for minimizing power dissipation in load switching applications. Detailed specifications, including electrical characteristics and application notes, are available in the Toshiba datasheet. This MOSFET is generally supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess