EN
  • EN
  • DE

TC524256BZ-10

Part No TC524256BZ-10
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008289-TC524256BZ-10
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC524256BZ-10 CAD Model

Description

The Toshiba TC524256BZ-10 is a 262,144-word x 4-bit (1 Mbit) Static Random Access Memory (SRAM) device. This high-speed SRAM is designed for applications requiring fast data access and low power consumption. It's commonly used in embedded systems, industrial equipment, and other applications where quick memory access is crucial.

Applications

  • Embedded Systems: Used in embedded control systems for storing program code and data that require quick access.
  • Industrial Automation: Employed in industrial controllers and programmable logic controllers (PLCs) for storing real-time data and control parameters.
  • Data Acquisition Systems: Integrated into data acquisition devices for buffering and processing sensor data.
  • Medical Equipment: Used in medical imaging and diagnostic equipment for storing temporary data and program instructions.
  • Networking Equipment: Utilized in routers and switches for buffering network packets and storing configuration data.

Features

  • High-Speed Access Time: Features a fast access time of 10ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interface design.
  • Three-State Output: Features a three-state output, allowing for easy memory expansion and bus sharing.

Benefits

  • Fast Data Access: Enables quick data access, improving system performance and responsiveness.
  • Energy Efficiency: Reduces power consumption, extending battery life and lowering operating costs.
  • Simplified Integration: Easy to integrate into various systems due to its TTL compatibility and three-state output.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed and low-power memory.
  • Reliable Performance: Provides reliable and stable operation in demanding environments.

Additional Details

The TC524256BZ-10 is typically packaged in a 32-pin SOJ or DIP package. It requires a single 5V power supply. The device includes chip enable (CE) and output enable (OE) control signals for precise memory control. It is designed to operate over a wide temperature range, making it suitable for industrial applications. The SRAM cell structure is optimized for high speed and low power consumption.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess