EN
  • EN
  • DE

TC5118165CFT-60

Part No TC5118165CFT-60
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098215-TC5118165CFT-60
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC5118165CFT-60 CAD Model

Description

The TC5118165CFT-60 is a high-speed CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a capacity of 16 Mbit, organized as 1M words by 16 bits. The -60 in the part number indicates a 60ns access time.

Applications

  • High-speed cache memory in embedded systems
  • Buffer memory in communication devices
  • Image processing systems
  • Digital signal processing (DSP) applications
  • High-performance computing

Features

  • High-speed access time: 60ns access time ensures rapid data retrieval and storage.
  • Low power consumption: CMOS technology enables low power operation, suitable for battery-powered devices.
  • 16 Mbit memory capacity: Provides ample storage for various data-intensive applications.
  • Organized as 1M x 16 bits: Allows for efficient memory addressing and data transfer.
  • TTL compatible inputs and outputs: Simplifies interfacing with standard logic circuits.
  • Single 3.3V power supply: Operates on a single 3.3V power supply, reducing system complexity.
  • Available in a compact package: Facilitates easy integration into space-constrained designs.

Benefits

  • Improved system performance: Fast access times significantly enhance overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified system design: TTL compatible I/O and single power supply simplify system integration.
  • Increased reliability: Robust design ensures reliable operation in various environments.
  • Cost-effective solution: Provides a cost-effective memory solution for high-performance applications.

Additional Details

The TC5118165CFT-60 operates over a wide temperature range, typically from -40°C to +85°C. It is available in various package options. Detailed specifications, including timing diagrams and electrical characteristics, are available in the Toshiba datasheet.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
LSI Computer Systems
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0796 $95.0796
2+ $92.1084 $184.2168
3+ $89.1371 $267.4113
4+ $86.1659 $344.6636
5+ $77.2522 $386.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess