The TPC8006-H is an N-channel MOS field-effect transistor (MOSFET) produced by Toshiba Semiconductor and Storage. It is designed for use in a wide range of power management applications, offering a combination of low on-resistance and fast switching capabilities. The '-H' designation indicates that it is a halogen-free product, complying with environmental standards.
Applications
- DC-DC converters
- Load switches
- Power supplies
- Motor control
- Battery management systems
Features
- Low drain-source on-resistance (RDS(ON))
- High-speed switching
- Halogen-free
- Surface mount package
- Logic level gate drive
Benefits
- Improved power efficiency
- Reduced power dissipation
- Environmentally friendly
- Compact design
- Simplified gate drive circuitry
Detailed Specs
The TPC8006-H features a low drain-source on-resistance (RDS(ON)), which minimizes conduction losses and enhances power efficiency. A typical RDS(ON) value is around 7 mΩ at a gate-source voltage (VGS) of 10V. The device is rated for a continuous drain current (ID) of approximately 17A, making it well-suited for moderate to high power applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, simplifying the gate drive requirements and allowing for direct interfacing with microcontrollers and other digital logic devices. The maximum drain-source voltage (VDS) is 30V. Its fast switching speed reduces switching losses, further improving efficiency, especially in high-frequency applications. The TPC8006-H is packaged in a surface mount format, facilitating compact design and automated assembly. The halogen-free construction ensures compliance with environmental regulations. This MOSFET is an excellent choice for power management applications that require a combination of high efficiency, compact size, and environmental responsibility. It is commonly used in portable devices, power supplies, and other applications where these factors are critical. The low on-resistance and fast switching speed contribute to reduced power consumption and improved overall system performance. The TPC8006-H provides a reliable and environmentally sound solution for power control circuits.