EN
  • EN
  • DE

T2K110BJ103KB

Part No T2K110BJ103KB
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 351311-T2K110BJ103KB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T2K110BJ103KB CAD Model

Description

The Taiyo Yuden T2K110BJ103KB is a multilayer ceramic capacitor (MLCC). These capacitors are commonly used in a wide variety of electronic circuits due to their small size, high capacitance values, and excellent high-frequency characteristics. The part number provides crucial information about the capacitor's specifications.

Applications

  • Bypass Capacitors: Used to filter noise from power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy source.
  • Smoothing Capacitors: Used to reduce ripple voltage in DC power supplies.
  • Timing Circuits: Employed in oscillators and timers.
  • Filtering Circuits: Used in audio and RF circuits to remove unwanted frequencies.

Features

  • Capacitance: 10,000 pF (103 indicates 10 x 10^3 pF).
  • Voltage Rating: Indicated by the characters before the capacitance value (BJ often indicates a specific voltage). Research suggests a voltage rating of 50V.
  • Temperature Characteristics: Determined by EIA Class 1 or Class 2 dielectrics. Exact dielectric type can typically be found in the datasheet.
  • Small Size: MLCCs are known for their compact size, making them suitable for dense circuit boards.
  • High Frequency Performance: Exhibits low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), enabling excellent performance in high-frequency applications.

Benefits

  • Reliable Performance: Ceramic capacitors offer stable and reliable performance over a wide range of temperatures and frequencies.
  • Compact Design: Small size allows for efficient use of board space.
  • Cost-Effective: MLCCs are generally cost-effective compared to other types of capacitors.
  • Wide Availability: Readily available from various distributors.
  • Versatile: Suitable for a wide range of applications in diverse electronic circuits.

This particular capacitor (T2K110BJ103KB) from Taiyo Yuden is likely designed for general-purpose applications. Its 10,000 pF capacitance and presumably 50V voltage rating (inferred from similar parts) make it suitable for decoupling, bypass, and filtering in various electronic devices. The “2K” within the part number might relate to specific mechanical or performance characteristics, which would be detailed in the official datasheet. Always consult the manufacturer's datasheet for precise specifications before using any electronic component in a circuit. The exact temperature coefficient (e.g., X7R, X5R, C0G) will further define how the capacitance changes with temperature variations.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess