The PL123S-09HSC-A3 is a clock generator IC from PhaseLink Corporation. This component is engineered to generate stable and accurate clock signals for diverse electronic systems, particularly those demanding precise timing control.
Applications:
- Set-top boxes and media players
- PC motherboards and peripherals
- Networking equipment (routers, switches, etc.)
- Industrial control systems
- Embedded systems applications
Features:
- Low jitter and phase noise performance
- Multiple output clock frequencies
- Programmable via I2C or SPI interface
- Supports crystal oscillator and external reference clock inputs
- Integrated PLL (Phase-Locked Loop) circuitry
- Wide supply voltage range (typically 1.8V to 3.3V)
- Industrial temperature range (-40°C to +85°C)
- Compact package options (e.g., QFN, SSOP)
Benefits:
- Ensures stable and accurate clock signals for reliable system operation
- Minimizes electromagnetic interference (EMI) due to low jitter
- Provides flexibility in clock frequency selection
- Simplifies system design with integrated functionality
- Enables cost-effective clock generation solutions
Additional Details:
The PL123S-09HSC-A3 uses a Phase-Locked Loop (PLL) to create output clocks from a crystal or external clock. The PLL facilitates frequency multiplication and division for a diverse selection of output frequencies. An integrated loop filter minimizes phase noise. Programmable settings enable precision adjustments to clock characteristics. Consult PhaseLink Corporation datasheets for electrical characteristics, timing, and appropriate usage. Proper decoupling capacitors near power pins help reduce noise. Datasheets also provide crystal parameter recommendations.
The '09HSC' likely refers to configuration and feature sets. 'A3' is a revision. Always consult the datasheet.