EN
  • EN
  • DE

TORX194

Part No TORX194
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Receiver, 10Mbps, Through Hole Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1030844-TORX194
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TORX194 CAD Model

Description

The TORX194 is a fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. This module is designed to receive optical signals transmitted through plastic optical fiber (POF). It's commonly used in audio equipment, industrial control systems, and other applications where electrical isolation or high-speed data transmission is required.

Applications:

      
  • Digital Audio Equipment (e.g., CD players, DVD players, MiniDisc players)
  •   
  • Audio Interfaces
  •   
  • Industrial Control Systems
  •   
  • Optical Data Links
  •   
  • Automotive Audio Systems
  •   
  • Gaming Consoles

Features:

      
  • Plastic Optical Fiber (POF) Receiver
  •   
  • High-Speed Data Transmission
  •   
  • TTL Compatible Output
  •   
  • Operating Wavelength: 650 nm
  •   
  • Operating Temperature Range: -20°C to 70°C
  •   
  • Compact Package

Benefits:

      
  • Electrical Isolation: Fiber optic transmission provides complete electrical isolation between the transmitter and receiver, preventing ground loops and noise interference.
  •   
  • High-Speed Data Transmission: Supports high-speed data transmission rates, suitable for digital audio and other data communication applications.
  •   
  • Immunity to Electromagnetic Interference (EMI): Fiber optic cables are immune to EMI, ensuring reliable data transmission in noisy environments.
  •   
  • Easy Installation: Plastic optical fiber is easy to cut and terminate, simplifying installation.
  •   
  • Compact Size: Small package size allows for easy integration into compact designs.
  •   
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.

Additional Details:

The TORX194 receiver converts optical signals received from the POF cable into electrical signals. It operates at a wavelength of 650 nm, which is the standard wavelength for POF communication. The output of the receiver is TTL compatible, allowing for easy interfacing with digital circuits. The receiver requires a power supply voltage, typically 5V. The datasheet provides detailed information on pin assignments, electrical characteristics, and application circuits. Proper alignment of the POF cable with the receiver is crucial for optimal performance. The TORX194 is a reliable and cost-effective solution for optical data transmission using plastic optical fiber.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess