EN
  • EN
  • DE

TLP3580

Part No TLP3580
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099966-TLP3580
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3580 CAD Model

Description

The TLP3580 is an IGBT gate drive optocoupler from Toshiba Semiconductor and Storage, designed for driving IGBTs and power MOSFETs in inverter and motor control applications. It provides reinforced insulation and high-speed switching, enabling efficient and reliable power conversion.

Applications:

      
  • IGBT/MOSFET Gate Drivers
  •   
  • Inverter Circuits
  •   
  • AC Servo Motor Control
  •   
  • Uninterruptible Power Supplies (UPS)
  •   
  • Power Factor Correction (PFC) Circuits

Features:

      
  • High Isolation Voltage: Offers reinforced insulation for safety and noise immunity.
  •   
  • High Output Current: Directly drives IGBTs and power MOSFETs.
  •   
  • Fast Switching Speed: Minimizes switching losses and improves system efficiency.
  •   
  • High Common-Mode Transient Immunity: Prevents erroneous triggering in noisy environments.
  •   
  • Under-Voltage Lockout (UVLO): Protects power devices from insufficient gate voltage.

Benefits:

      
  • Improved Safety: High isolation ensures safe operation in high-voltage applications.
  •   
  • Increased Efficiency: Fast switching reduces power dissipation in switching devices.
  •   
  • Enhanced Reliability: UVLO feature prevents damage to IGBTs and MOSFETs.
  •   
  • Noise Immunity: High common-mode transient immunity provides stable performance.
  •   
  • Simplified Design: Integrated features reduce component count and board space.

Additional Details:

The TLP3580 features a high output current to directly drive power semiconductors.  It has a high isolation voltage of 5000 Vrms, ensuring safe operation. The fast switching speeds minimize switching losses. The integrated UVLO prevents damage from insufficient gate voltage. The operating temperature range is typically -40°C to +125°C. This optocoupler is optimized for high-power applications requiring reliable and efficient gate driving.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess