EN
  • EN
  • DE

TMP87C408N-4V17

Part No TMP87C408N-4V17
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999136-TMP87C408N-4V17
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP87C408N-4V17 CAD Model

Description

The TMP87C408N-4V17 is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870 series of microcontrollers. This microcontroller is designed for various embedded control applications requiring moderate processing power and a variety of peripheral interfaces.

Applications:

      
  • Remote controls
  •   
  • Consumer electronics control
  •   
  • Industrial control systems
  •   
  • Home appliances
  •   
  • Toy and game controllers

Features:

      
  • 8-bit CPU core
  •   
  • On-chip ROM (Read-Only Memory)
  •   
  • On-chip RAM (Random Access Memory)
  •   
  • I/O ports for interfacing with external devices
  •   
  • Timers/counters for timing and control functions
  •   
  • Serial communication interface (e.g., UART)

Benefits:

      
  • Integrated solution for embedded control
  •   
  • Flexible I/O capabilities for connecting to various peripherals
  •   
  • Programmable timers for precise timing control
  •   
  • Cost-effective for high-volume applications
  •   
  • Reduced component count due to on-chip peripherals

Technical Specifications:

The TMP87C408N-4V17 operates with a supply voltage of typically 5V. It has a specific amount of on-chip ROM and RAM (the exact size varies depending on the specific variant within the series). The clock frequency is determined by the crystal oscillator connected to the microcontroller. The number of I/O pins varies but is typically in the range of 20-40 pins. The device supports various interrupt sources for responsive control. The serial communication interface enables communication with other devices or systems. The microcontroller is packaged in a DIP (Dual In-line Package) or similar package for easy prototyping and production. The device is designed for low-power operation. Specific operating temperature ranges are dependent upon its specifications but are adequate for consumer electronic applications. This is an older microcontroller model, but can be found in legacy systems, and still performs well in less demanding applications.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess