The AIC1727-33CX is a high-performance, low-dropout (LDO) linear regulator from Analog Integrations Corporation, designed to provide a stable and accurate 3.3V output voltage. It is suitable for various applications where a clean and regulated power supply is crucial, such as powering microcontrollers, memory devices, and other sensitive analog and digital circuits.
Applications
- Microcontroller power supplies
- Memory device power supplies
- Portable devices
- Post-regulation for switching power supplies
- Battery-powered systems
Features
- Fixed 3.3V output voltage
- Low dropout voltage
- High output accuracy
- Over-current protection
- Thermal shutdown protection
Benefits
- Provides a stable and reliable 3.3V power supply for sensitive electronic components.
- Maximizes battery life in portable applications due to low dropout voltage, minimizing power loss.
- Ensures consistent and accurate operation of powered devices due to high output accuracy.
- Protects the regulator and the load from damage caused by excessive current draw.
- Prevents thermal damage to the regulator under fault conditions.
Additional Details
The AIC1727-33CX has a low dropout voltage, typically in the range of 200mV at its rated current. It features excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or load current. The operating temperature range is typically from -40°C to +85°C. It is often available in a SOT-89 package. Specific electrical characteristics, such as the maximum input voltage and output current, should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The SOT-89 package is designed for good thermal dissipation.