EN
  • EN
  • DE

IDT74FCT534ATSO

Part No IDT74FCT534ATSO
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064628-IDT74FCT534ATSO
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT534ATSO CAD Model

Description

The IDT74FCT534ATSO is a high-speed, low-power octal D-type flip-flop with 3-STATE outputs, manufactured by Renesas Electronics (formerly IDT). This device is part of the FCT (Fast CMOS Technology) family, designed for high-performance digital logic applications. D-type flip-flops are fundamental building blocks in sequential logic circuits and are used for data storage and synchronization.

Applications:

      
  • Data Registers: Used to store data in digital systems.
  •   
  • Address Registers: Employed in memory systems to store address signals.
  •   
  • Input/Output Ports: Utilized in input/output (I/O) ports to synchronize data between a processor and peripheral devices.
  •   
  • Shift Registers: Used as building blocks for shift registers, which are used for serial-to-parallel and parallel-to-serial data conversion.
  •   
  • Control Logic: Found in various control logic circuits for data synchronization and timing control.

Features:

      
  • High Speed: Offers fast propagation delay, enabling high-speed data transfer.
  •   
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  •   
  • D-Type Flip-Flop: Stores the value of the D input on the rising or falling edge of the clock signal.
  •   
  • 3-STATE Outputs: Provides three output states: high, low, and high-impedance, allowing for bus sharing.
  •   
  • 8-Bit Register: Provides eight independent flip-flops for storing parallel data.

Benefits:

      
  • Improved System Performance: High speed and low power consumption contribute to enhanced system performance.
  •   
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  •   
  • Flexible Data Storage: 8-bit register provides flexible data storage capabilities.
  •   
  • Efficient Bus Sharing: 3-STATE outputs enable efficient bus sharing among multiple devices.
  •   
  • Simplified System Design: D-type flip-flop operation simplifies data storage and synchronization.

Additional Details:

The IDT74FCT534ATSO operates within a specified voltage range (typically 3.3V or 5V). Key parameters include propagation delay, power dissipation, setup time, and hold time.  The device's performance is influenced by factors such as supply voltage, temperature, and load capacitance. Consult the product datasheet for detailed specifications, including pin configurations, electrical characteristics, and timing diagrams. The suffix 'ATSO' typically indicates the package type (e.g., Thin Small Outline Package) and potentially other testing parameters. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0901 $58.7119
46+ $2.5355 $116.6330
71+ $2.4562 $174.3902
98+ $2.3770 $232.9460
126+ $2.2978 $289.5228
169+ $2.0601 $348.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess