EN
  • EN
  • DE

TMP86C420FG

Part No TMP86C420FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270864-TMP86C420FG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86C420FG CAD Model

Description

The TMP86C420FG is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It's designed for a wide range of embedded control applications, offering a versatile and cost-effective solution for various electronic systems.

Applications:

  • Consumer electronics: Used in various consumer electronic devices such as remote controls, toys, and appliances.
  • Industrial control: Employed in industrial control systems for process control, motor control, and data acquisition.
  • Automotive electronics: Integrated into automotive electronic systems for controlling various functions.
  • Office automation equipment: Used in office automation equipment such as printers and scanners.
  • Home appliances: Found in home appliances such as washing machines and refrigerators.

Features:

  • 8-bit CPU: Provides sufficient processing power for a wide range of applications.
  • On-chip memory: Includes both ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data processing.
  • I/O ports: Offers a variety of input/output ports for interfacing with external devices.
  • Timers/counters: Includes timers and counters for generating time intervals and counting events.
  • Serial communication interface: Provides serial communication capabilities for communicating with other devices.

Benefits:

  • Versatile solution: Suitable for a wide range of embedded control applications.
  • Cost-effective: Provides a cost-effective solution for embedded control.
  • Integrated functionality: Includes various peripherals on-chip, reducing the need for external components.
  • Simplified design: Simplifies the design of embedded control systems.
  • Reliable operation: Designed for reliable operation in various environments.

Additional Details:

The TMP86C420FG typically operates with a single power supply voltage. The datasheet provides detailed information about the memory organization, I/O ports, timers, serial communication interface, and electrical characteristics. External components such as resistors, capacitors, and crystals are required to implement a complete microcontroller system. Programming is typically done using assembly language or C. This microcontroller is considered legacy, and newer designs might use more modern microcontrollers.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess