EN
  • EN
  • DE

TLP627(TP1

Part No TLP627(TP1
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+/17+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727892-TLP627(TP1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP627(TP1 CAD Model

Description

The TLP627(TP1 is a four-channel phototransistor optocoupler manufactured by Toshiba. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This optocoupler is designed for electrical isolation in a variety of applications, offering high isolation voltage and reliable performance.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between the control circuitry and the output modules.
  • Industrial Control Systems: Isolates sensitive control circuits from noisy industrial environments.
  • Power Supplies: Offers isolation between the primary and secondary sides of switching power supplies.
  • Motor Control: Isolates the control circuitry from the high-voltage motor drive circuits.
  • Digital Logic Isolation: Provides galvanic isolation between different digital circuits.
  • Line Receivers: Isolates sensitive receiver circuits from noise and interference.

Features:

  • Four-Channel Optocoupler: Contains four independent isolation channels in a single package.
  • High Isolation Voltage: Provides high voltage isolation between the input and output.
  • Gallium Arsenide Infrared LED: Emits infrared light to activate the phototransistor.
  • Silicon Phototransistor Output: Detects the infrared light and switches on.
  • Compact Package: Saves space on the PCB.
  • Wide Operating Temperature Range: Functions reliably in a variety of environments.
  • UL Recognized: Meets UL safety standards.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  • Noise Immunity: Improves signal integrity in noisy environments.
  • Compact Design: Saves space on the PCB.
  • Reliable Performance: Provides stable and reliable operation.
  • Safety Compliance: Meets UL and RoHS safety and environmental standards.

Additional Details:

The TLP627(TP1 optocoupler typically requires a current-limiting resistor in series with the input LED to protect it from overcurrent. The output phototransistor is typically connected to a pull-up resistor to provide a defined output voltage when the transistor is off. The optocoupler's isolation voltage is a critical parameter to consider when designing circuits that require high levels of electrical isolation. It is often used in applications where a microcontroller needs to control high voltage or high current devices, while maintaining isolation for safety. The 'TP1' suffix usually indicates a specific packaging or testing configuration.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6505 $52.0400
165+ $0.6094 $100.5510
255+ $0.5888 $150.1440
370+ $0.5476 $202.6120
475+ $0.5270 $250.3250
595+ $0.5065 $301.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess