EN
  • EN
  • DE

IBM 24P8151 - DS4300 2nd EXP7xx attach

Part No IBM 24P8151 - DS4300 2nd EXP7xx attach
Manufacturer IBM
Catalog Licenses
Description IBM Netfinity. Width: 481.8 mm, Depth: 597.4 mm, Height: 132.3 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1419353-IBM 24P8151 - DS4300 2nd EXP7xx attach
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 24P8151 - DS4300 2nd EXP7xx attach CAD Model

Description

The IBM 24P8151 DS4300 2nd EXP7xx Attach accessory is designed for organizations looking to further expand the storage capacity of their IBM DS4300 systems beyond the initial EXP700 expansion. This component allows for the attachment of a second EXP7xx expansion unit, effectively doubling the expandability offered by the first attachment. It supports the integration of additional high-density storage units, facilitating scalability and flexibility in data storage management. With this accessory, businesses can address the challenges of rapid data growth, ensuring that their storage infrastructure can scale up efficiently and cost-effectively. The 2nd EXP7xx attach includes all necessary hardware and software components, ensuring seamless compatibility and reliability in expanding the DS4300's storage capabilities. This solution is perfect for enterprises requiring extensive data storage expansion to support ongoing growth and data consolidation strategies.

You May Also Be Interested in

Lenovo
IBM DS4700 Linux on Power Host Kit (CD-ROM). Type: Network management. Platform: LinuxThe host kits for the DS4700 contain DS4000 Storage Manager and, depending on which host kit you select, include licensed IBM Machine Code to support attachment to host servers running different operating systems.
Need more? Email Us
Lenovo
LENOVO 00YE464 - UPS Power Manager Activation Silver Key(100 nodes)
Need more? Email Us
Lenovo
LENOVO 01GV560 - 1024 Snapshot Upgrade License
Need more? Email Us
Lenovo
DS4700 32-128 Stg Par. MES
Need more? Email Us
Lenovo
IBM 44W2144. Software type: Upgrade
Need more? Email Us
Lenovo
FlashCopy Upgrade
Need more? Email Us
Lenovo
Lenovo Windows Server 2016 Standard ROK
Need more? Email Us
Lenovo
IBM DS4700 Enhanced Remote Mirror Activation
Need more? Email Us
Lenovo
IBM 44W2152. Software type: Upgrade
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess