EN
  • EN
  • DE

TLP5752(D4-TP,E(T

Part No TLP5752(D4-TP,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Drive Totem-Pole 1-CH 30V 1000V 6-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Number of Pins 6
Win Source Part Number 1100007-TLP5752(D4-TP,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5752(D4-TP,E(T CAD Model

Description

The TLP5752(D4-TP,E(T is a high-speed optocoupler from Toshiba Semiconductor and Storage, primarily designed for IGBT (Insulated Gate Bipolar Transistor) and MOSFET gate drive applications. It integrates a GaAlAs infrared light-emitting diode (LED) and a high-gain, high-speed photodetector IC to achieve high-speed switching and excellent isolation characteristics.

Applications

      
  • IGBT Gate Drive: Provides isolated gate drive for IGBTs in inverter and power conversion applications.
  •   
  • MOSFET Gate Drive: Used to drive MOSFETs in various power electronic circuits.
  •   
  • Industrial Inverters: Isolates control signals in motor drives and other industrial inverter systems.
  •   
  • Power Supplies: Provides isolation for control circuitry in power supplies.
  •   
  • Renewable Energy Systems: Used in solar inverters and wind turbine control systems.

Features

      
  • High-Speed Switching: Enables fast switching of IGBTs and MOSFETs.
  •   
  • High Common-Mode Transient Immunity (CMTI): Provides excellent noise immunity in high-voltage environments.
  •   
  • High Isolation Voltage: Offers robust electrical isolation between control and power circuits.
  •   
  • Under-Voltage Lockout (UVLO): Protects the IGBT or MOSFET from damage due to insufficient gate voltage.
  •   
  • Desaturation Detection: Detects short-circuit conditions in the IGBT or MOSFET.

Benefits

      
  • Improved Efficiency: Reduces switching losses in power electronic circuits.
  •   
  • Enhanced System Reliability: Protects IGBTs and MOSFETs from overvoltage and short-circuit conditions.
  •   
  • Simplified Circuit Design: Integrates multiple protection features into a single package.
  •   
  • Increased Safety: Provides electrical isolation for enhanced safety in high-voltage applications.
  •   
  • Reduced Downtime: Desaturation detection and UVLO features minimize the risk of component failure.

The TLP5752(D4-TP,E(T is designed with high common-mode transient immunity (CMTI) to ensure reliable operation in noisy power electronic environments. The integrated under-voltage lockout (UVLO) and desaturation detection features provide comprehensive protection for IGBTs and MOSFETs. The high isolation voltage allows for safe operation in high-voltage applications. Detailed electrical characteristics, such as propagation delay, threshold voltages, and isolation voltage, are specified in the datasheet. The package is designed for efficient heat dissipation to ensure stable performance. The TLP5752(D4-TP,E(T is a key component in modern power electronic systems requiring high-speed switching, robust protection, and excellent isolation capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7909 $51.4085
155+ $0.6490 $100.5950
240+ $0.6287 $150.8880
330+ $0.6084 $200.7720
430+ $0.5882 $252.9260
570+ $0.5273 $300.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess