EN
  • EN
  • DE

TLP5701(TPE(O

Part No TLP5701(TPE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Drive Totem-Pole 1-CH 30V 1000V 6-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004651-TLP5701(TPE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5701(TPE(O CAD Model

Description

The Toshiba TLP5701(TPE(O is a high-speed logic output photocoupler. It consists of a GaAlAs light-emitting diode (LED) and an integrated high-gain, high-speed photodetector IC. This configuration makes it ideal for isolating digital signals in various applications.

Applications:

  • Programmable Logic Controllers (PLCs): Provides electrical isolation between PLC control circuits and external devices.
  • Inverter Circuits: Used for isolated gate driving in inverter applications.
  • Switching Power Supplies: Offers isolation in feedback and control circuits.
  • Digital Interfacing: Isolates digital signals between different voltage domains.
  • Microprocessor Systems: Protects microprocessors from voltage transients and ground loops.

Features:

  • High Speed: Offers high-speed switching performance for demanding applications.
  • Logic Output: Integrated logic output simplifies circuit design.
  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Compact Package: Available in a compact package for space-saving designs.
  • Guaranteed Performance: Specified performance characteristics ensure reliable operation.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial environments.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  • Improved Noise Immunity: Reduces the impact of noise on signal integrity.
  • Simplified Design: Logic output eliminates the need for external components.
  • Reliable Performance: Designed for stable and consistent operation over a wide range of conditions.
  • Compact Size: Saves valuable board space in densely populated circuits.

Additional Details:

The TLP5701(TPE(O features a totem pole output stage, enabling fast switching speeds. It typically operates from a 3.3V or 5V supply voltage. The isolation voltage is a crucial parameter to consider when selecting a photocoupler; this device offers a high isolation voltage rating. Proper selection of the input current limiting resistor is essential to ensure optimal LED performance and prevent damage. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and timing diagrams. Ensure that the operating conditions are within the specified limits to maintain reliability. Applications with high common-mode transient immunity benefit significantly from using this photocoupler. The suffix (TPE(O might indicate specific packaging or tape and reel options for automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3746 $50.5710
285+ $0.3509 $100.0065
445+ $0.3390 $150.8550
635+ $0.3153 $200.2155
825+ $0.3035 $250.3875
1,030+ $0.2916 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,780 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess