The TLP5701(TP.E(T is a high-speed photocoupler in a SO6 package. It consists of a gallium arsenide infrared emitting diode optically coupled to an integrated high gain, high-speed photodetector IC chip. This photocoupler is designed for high-speed logic interface applications.
Applications
- High-Speed Logic Interface
- Programmable Logic Controllers (PLCs)
- Inverter Control
- Switching Power Supplies
- Digital Control Systems
Features
- High-Speed Operation: 10 Mbps (Typ.)
- Guaranteed Performance over Temperature: -40 to 100°C
- Isolation Voltage: 3750 Vrms (Min.)
- SO6 Package
- Lead(Pb)-Free
Benefits
- Provides electrical isolation between input and output, protecting sensitive control circuits.
- Enables high-speed data transmission in noisy environments.
- Wide operating temperature range allows for use in industrial applications.
- Compact SO6 package saves board space.
- Improved system reliability with high isolation voltage.
Additional Details
Input Forward Current (IF): 20 mA<br>Supply Voltage (VCC): 4.5 to 5.5 V<br>Output Current (IO): 8 mA (Max.)
Propagation Delay Time (tpHL/tpLH): 50 ns (Max.)
Isolation Voltage: 3750 Vrms<br>Package: SO6