EN
  • EN
  • DE

TLP361JF(D4

Part No TLP361JF(D4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case DIP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757517-TLP361JF(D4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP361JF(D4 CAD Model

Description

The TLP361JF(D4 is a Photovoltaic MOSFET Driver manufactured by Toshiba Semiconductor and Storage. It is designed to drive MOSFET gates using optically isolated photovoltaic outputs. This component offers high isolation voltage and fast switching speeds, making it suitable for applications where galvanic isolation and efficient power switching are required.

Applications

  • Solid State Relays (SSRs): Driving the MOSFETs in solid state relays.
  • Motor Control: Driving power MOSFETs in motor control circuits.
  • Power Supplies: Isolating and driving MOSFETs in power supply circuits.
  • Industrial Automation: Controlling high-side switches in industrial automation systems.
  • Battery Management Systems (BMS): Driving MOSFETs for battery charging and discharging.

Features

  • Photovoltaic Output: Provides optical isolation between the input and output.
  • High Isolation Voltage: Offers a high isolation voltage for safety.
  • Fast Switching Speed: Enables fast switching of MOSFET gates.
  • Low Input Current: Requires low input current for compatibility with digital circuits.
  • Small Package: Available in a small surface-mount package for easy PCB assembly.
  • High Output Voltage: Generates sufficient voltage to drive MOSFET gates.
  • No External Power Supply Required on Output Side: Powered by the input signal, simplifying the design.

Benefits

  • Galvanic Isolation: Provides electrical isolation for safety and noise immunity.
  • Efficient MOSFET Driving: Enables efficient and reliable MOSFET switching.
  • Simplified System Design: Reduces the number of external components required.
  • High Reliability: Robust design ensures reliable operation.

Additional Details

The TLP361JF(D4 operates by converting an input LED current into a photovoltaic voltage, which then drives the gate of the MOSFET. Proper selection of the input resistor is crucial to ensure adequate LED current while staying within the device's specifications. The device is available in a surface mount SO package. Consult the datasheet for detailed electrical characteristics, recommended operating conditions, and application circuit examples. Key parameters to consider are the isolation voltage, output voltage, input current requirements, and switching speeds for suitability to the target application.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess