EN
  • EN
  • DE

TLP3547(TP1F(O

Part No TLP3547(TP1F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photorelay 5A 60V 2500Vrms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975041-TLP3547(TP1F(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3547(TP1F(O CAD Model

Description

The TLP3547(TP1F(O is an IGBT gate drive photocoupler from Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between the control circuit and the high-power IGBT (Insulated Gate Bipolar Transistor) in applications like motor control, inverters, and power supplies.

Applications:

  • IGBT/MOSFET Gate Drivers
  • Inverter control
  • AC servo motor control
  • Uninterruptible power supplies (UPS)
  • Induction heating

Features:

  • High isolation voltage: Provides reinforced insulation for safety and reliability.
  • High peak output current: Capable of driving large IGBTs.
  • Fast switching speed: Enables high-frequency operation.
  • Low saturation voltage: Minimizes power dissipation.
  • Compact package: Saves board space.
  • Creepage and clearance distance: Complies with safety standards.
  • Operating temperature range: Suitable for industrial environments.

Benefits:

  • Improved system safety: Galvanic isolation protects the control circuitry from high voltages.
  • Enhanced performance: Fast switching speed reduces switching losses in the IGBT.
  • Increased reliability: Robust design withstands harsh operating conditions.
  • Simplified design: Integrated functionality reduces component count.
  • Reduced power consumption: Low saturation voltage improves efficiency.

This photocoupler typically consists of an LED on the input side and a photodetector and output circuit on the output side. When current flows through the LED, it emits light, which is detected by the photodetector. This triggers the output circuit to drive the gate of the IGBT. The TLP3547(TP1F(O offers a combination of high isolation voltage, high output current, and fast switching speed, making it suitable for demanding applications. Consult the Toshiba Semiconductor and Storage datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess