EN
  • EN
  • DE

TLP2958

Part No TLP2958
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Photocouplers GaA-As Infrared LED and Photo IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269749-TLP2958
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2958 CAD Model

Description

The TLP2958 is a high-isolation, small-outline photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a phototransistor. This configuration provides electrical isolation between the input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter Circuits
  • AC/DC Power Supplies
  • Digital Interfacing
  • Microprocessor Systems

Features

  • High Isolation Voltage: Provides reinforced insulation between input and output.
  • Small Outline Package (SO6): Space-saving design for high-density applications.
  • Current Transfer Ratio (CTR): High CTR for efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • High Collector-Emitter Voltage: Suitable for high-voltage applications.
  • Operating Temperature Range: Wide operating temperature range for industrial environments.
  • Safety Standards Compliance: Meets relevant safety standards for isolation devices.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and noise.
  • Space Saving: Small outline package allows for high-density board designs.
  • Efficient Signal Transfer: High CTR ensures reliable signal transmission.
  • Low Power Consumption: Minimizes power requirements for energy-efficient systems.
  • Safety: Provides reinforced insulation for safety-critical applications.

Additional Details

The TLP2958 offers excellent electrical isolation between the input and output sides, protecting sensitive circuitry from high-voltage transients, ground loops, and noise. The high current transfer ratio (CTR) ensures efficient signal transmission with a low input current requirement. The small-outline package (SO6) makes the device ideal for space-constrained applications. This photocoupler is widely used in industrial automation equipment, power supplies, and digital interfaces where electrical isolation is critical for safety and performance. It is important to adhere to the recommended operating conditions and safety guidelines to ensure reliable operation. The device is RoHS compliant.

Proper layout techniques should be used to minimize parasitic capacitance and inductance, particularly in high-speed switching applications.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4779 $59.4696
57+ $2.0332 $115.8924
88+ $1.9697 $173.3336
122+ $1.9061 $232.5442
157+ $1.8426 $289.2882
210+ $1.6520 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess