EN
  • EN
  • DE

TC74HC4078AP

Part No TC74HC4078AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-INPUT OR/NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264963-TC74HC4078AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4078AP CAD Model

Description

The TC74HC4078AP is a high-speed CMOS 8-Input NOR/OR Gate manufactured by Toshiba Semiconductor and Storage. This device features eight inputs and performs either a NOR or OR logic function, depending on the connection of the Mode Select input. The high-speed CMOS technology ensures fast propagation delays and low power consumption, making it suitable for various digital logic applications.

Applications:

  • Logic gate implementation: Implementing NOR or OR logic functions in digital circuits.
  • Data selection: Selecting one of multiple data inputs based on control signals.
  • Address decoding: Decoding memory addresses in microprocessor systems.
  • Control logic: Generating control signals for various system functions.
  • Signal routing: Routing signals based on logic conditions.

Features:

  • Eight inputs: Allows for complex logic operations with multiple inputs.
  • NOR/OR gate: Provides both NOR and OR logic functions.
  • Mode Select input: Selects either NOR or OR function.
  • High-speed operation: CMOS technology enables fast propagation delays.
  • Low power consumption: CMOS design minimizes power requirements.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits:

  • Flexible logic implementation: Enables both NOR and OR logic functions with a single device.
  • Simplified design: Reduces component count and board space requirements.
  • High performance: Fast propagation delays speed up processing times.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Reliable operation: Wide operating voltage range ensures stable performance under varying conditions.

Additional Details:

The TC74HC4078AP is typically available in a 14-pin DIP or SOIC package. The device has eight input pins (A-H), one Mode Select input (MS), and one output pin (Y). When the Mode Select input is low, the device functions as an 8-input NOR gate. When the Mode Select input is high, the device functions as an 8-input OR gate. The device operates according to standard CMOS logic levels. The output can drive multiple CMOS or TTL loads.

The TC74HC4078AP's flexibility, speed, and low power consumption make it a suitable choice for a wide range of digital logic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess