EN
  • EN
  • DE

TLP284-4

Part No TLP284-4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Programmable Controllers AC/DC−Input Module Hybrid ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269746-TLP284-4
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP284-4 CAD Model

Description

The TLP284-4 is a quad-channel phototransistor output optocoupler manufactured by Toshiba Semiconductor and Storage. It provides electrical isolation between the input and output circuits, protecting sensitive components from high voltage transients and noise. This optocoupler is designed for a wide range of applications, including digital logic isolation, microcomputer interface, and programmable controller input interfaces.

Applications

  • Digital logic isolation
  • Microcomputer interface
  • Programmable controller input interfaces
  • Noise suppression in control systems
  • Power supply isolation

Features

  • Quad-channel configuration: Provides four independent isolation channels in a single package.
  • Phototransistor output: Offers a simple and cost-effective interface to digital logic circuits.
  • High isolation voltage: Provides robust electrical isolation between the input and output circuits.
  • Compact package: Saves board space and simplifies circuit design.
  • High current transfer ratio (CTR): Ensures efficient signal transfer between the input and output.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltage transients and noise.
  • Simplified interface: Phototransistor output provides a direct interface to digital logic circuits.
  • High density: Quad-channel configuration saves board space and reduces component count.
  • Reliable performance: Toshiba's reputation for quality ensures reliable operation in demanding applications.
  • Improved safety: Electrical isolation enhances safety by preventing ground loops and voltage surges.

Additional Details

The TLP284-4 is typically supplied in a standard DIP or SMD package. It requires an external resistor to limit the current through the input LED. The output transistor collector-emitter voltage and current ratings are important parameters to consider when selecting the optocoupler. The current transfer ratio (CTR) is the ratio of the output current to the input current. The isolation voltage is the maximum voltage that the optocoupler can withstand between the input and output circuits. It's important to consult the Toshiba datasheet for the TLP284-4 for detailed specifications and application notes, including recommended operating conditions and external component values. The device's operating temperature range and storage temperature range must also be considered for proper application.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess