EN
  • EN
  • DE

TLP2761(TPE(O

Part No TLP2761(TPE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Cplr 20MBPS SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099897-TLP2761(TPE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2761(TPE(O CAD Model

Description

The TLP2761(TPE(O is a high-speed photocoupler offered by Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between circuits, utilizing an infrared light-emitting diode (LED) and a photodetector IC within a single package. This configuration allows for data transmission without a direct electrical connection, providing significant advantages in terms of noise immunity and safety.

Applications

      
  • Digital Logic Isolation: Isolating digital circuits from noisy environments.
  •   
  • Microprocessor System Interfaces: Providing isolation between a microprocessor and peripheral devices.
  •   
  • Power Supply Control: Isolation in power supply feedback and control circuits.
  •   
  • Industrial Control Systems: General-purpose isolation in industrial automation applications.
  •   
  • Communication Equipment: Isolation in data communication lines to prevent ground loops and noise.

Features

      
  • High-Speed Data Transmission: Supports fast data rates, suitable for high-speed digital interfaces.
  •   
  • High Isolation Voltage: Offers robust isolation between input and output circuits.
  •   
  • Compact Package: Facilitates space-saving designs and easy integration into various systems.
  •   
  • Low Input Current: Minimizes power consumption and simplifies driver circuit requirements.
  •   
  • Guaranteed Performance: Specified electrical characteristics ensure reliable operation under various conditions.

Benefits

      
  • Improved Noise Immunity: Optical isolation eliminates ground loops and reduces the effects of electrical noise.
  •   
  • Enhanced System Safety: High isolation voltage protects against voltage surges and electrical shock hazards.
  •   
  • Increased Reliability: Robust design ensures stable and dependable performance.
  •   
  • Simplified Design: Compact package and ease of use simplify circuit design and layout.
  •   
  • Reduced Power Consumption: Low input current contributes to energy efficiency.

Additional Details

The 'TPE(O' suffix likely refers to a specific packaging option or tape and reel configuration. The TLP2761(TPE(O provides a cost-effective solution for applications where electrical isolation is crucial. For precise electrical characteristics, recommended operating conditions, and safety certifications, refer to the official Toshiba datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,850 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess