EN
  • EN
  • DE

TLP265J(TPRE(T

Part No TLP265J(TPRE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Triac AC-OUT 1-CH 600V 4-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963576-TLP265J(TPRE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP265J(TPRE(T CAD Model

Description

The TLP265J(TPRE(T is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It features a GaAlAs light-emitting diode (LED) optically coupled to a high-speed photodetector IC. This photocoupler is designed for high-speed logic interface applications and offers excellent common-mode transient immunity.

Applications:

  • Digital Logic Isolation: Used to isolate digital signals between different circuits, preventing ground loops and protecting sensitive components.
  • Programmable Logic Controllers (PLCs): Employed in PLC input/output modules for isolating control signals.
  • Inverter Control: Used in inverter circuits for isolating gate drive signals from the control circuitry.
  • Switching Power Supplies: Applied in switching power supplies to provide isolation between the primary and secondary sides.
  • Data Communication: Utilized in data communication systems to isolate data lines and improve noise immunity.

Features:

  • High-Speed Operation: Offers a high data transfer rate, making it suitable for high-speed digital applications.
  • Galvanic Isolation: Provides electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • High Common-Mode Transient Immunity: Exhibits excellent immunity to common-mode noise, ensuring reliable operation in noisy environments.
  • Compact Package: Available in a compact package for space-saving applications.
  • Low Input Current: Requires a low input current for the LED, making it compatible with various logic levels.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for industrial applications.

Benefits:

  • Enhanced Safety: Galvanic isolation protects against high-voltage transients and ground loops, ensuring safety for both the equipment and the operator.
  • Improved Noise Immunity: High common-mode transient immunity minimizes the impact of noise on signal integrity, ensuring reliable data transmission.
  • Increased System Reliability: Electrical isolation prevents damage to sensitive components, extending the lifespan of the system.
  • Simplified Design: Compact package and low input current simplify the design process.
  • Versatile Application: Suitable for a wide range of applications, including industrial control, power supplies, and data communication.

Additional Details:

The TLP265J(TPRE(T typically operates with a supply voltage of 3.3V or 5V. It is commonly used in applications where isolation between high-voltage and low-voltage circuits is required. The device's high-speed performance and excellent noise immunity make it a popular choice for demanding digital applications. The TPRE indicates a specific taping and reel option for automated assembly.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess